Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207760-LTC1594CS
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1594CS CAD Model

Description

LTC1594CS: A High-Performance 12-Bit Digital-to-Analog Converter

The LTC1594CS is a cutting-edge 12-bit digital-to-analog converter (DAC) developed by Linear Technology, which is now part of Analog Devices. This precision DAC is designed for applications where high accuracy and stability are paramount. It is well-suited for demanding applications in industrial control systems, automated test equipment, and high-end audio equipment.

The LTC1594CS features a 12-bit resolution, providing fine granularity in the analog output. The device operates with a single 5V power supply, simplifying the power design for many systems. It also features a ±1LSB DNL (Differential Non-Linearity) and ±1LSB INL (Integral Non-Linearity) which ensures precise and reliable performance across its full operating range.

One of the key advantages of the LTC1594CS is its software-selectable gain and offset, which can be programmed via a serial interface. This flexibility allows designers to calibrate the device in their systems, compensating for system-level inaccuracies and ensuring optimal performance. The serial interface also facilitates easy communication with microprocessors or digital signal processors, making system integration straightforward.

The LTC1594CS has a robust design that includes a 4-quadrant multiplying capability, allowing for both bipolar and unipolar outputs, as well as mixed bipolar/unipolar operation. This versatility makes the LTC1594CS an excellent choice for a wide range of applications that require variable reference inputs and output ranges.

For applications requiring low power consumption, the LTC1594CS offers a power-down feature that reduces the power consumption to a mere 10μW, making it an ideal DAC for portable and battery-powered devices. Additionally, the device's small footprint in a 16-pin narrow SO package allows for high-density system designs without compromising on performance.

In summary, the LTC1594CS from Linear Technology is a high-performance 12-bit DAC that offers excellent accuracy, flexibility, and ease of use for a variety of applications. Its programmability, low power options, and compact size make it a top choice for designers looking to add precision analog output capabilities to their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0616 $74.1232
4+ $30.4095 $121.6380
6+ $29.4591 $176.7546
8+ $28.5089 $228.0712
11+ $27.5586 $303.1446
14+ $24.7078 $345.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 828 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention