Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 15mA, 64mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 5.5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74F37
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1131350-74F37PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F37PC CAD Model

Description

The 74F37PC is a high-speed quad 2-input NAND buffer/driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 74F series, well-known for its fast performance and robustness, making it an excellent choice for a wide range of digital applications.

Key Features

  • Logic Type: NAND Buffer/Driver
  • Number of Circuits: Four 2-Input Buffers
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • High-Speed Performance: Delivers a typical propagation delay of 4.5ns
  • Operating Voltage Range: 4.5V to 5.5V
  • Input Compatibility: Inputs are compatible with TTL logic levels
  • Package: DIP-14 (Dual In-line Package with 14 pins)

Applications

The versatility of the 74F37PC lends itself to a multitude of applications. It is primarily used in systems where high-speed logic buffering and driving are required. This includes, but is not limited to:

  • Logic signal buffering
  • Bus driving
  • Memory address driving
  • Input/output port driving
  • Line driving for data highways

Quality and Reliability

ON Semiconductor ensures that the 74F37PC meets stringent quality standards for reliability and performance. Each device undergoes rigorous testing to guarantee optimal functionality within specified temperature and voltage ranges.

Environmental Considerations

ON Semiconductor is committed to environmental stewardship. The 74F37PC adheres to environmental regulations and is designed for easy integration into eco-friendly systems.

Summary

The 74F37PC from ON Semiconductor is a reliable and fast quad 2-input NAND buffer/driver, suitable for high-speed logic buffering and driving applications. With its compatibility with TTL logic levels and the ability to drive multiple loads, this IC is a versatile component for digital systems requiring robust performance.

You May Also Be Interested in

ON Semiconductor
IC GATE AND 1CH 2-INP SC-70
Lowest to $0.2955
ECAD model for M74VHC1GT08DFT1G
ON Semiconductor
IC GATE XOR 4CH 2-INP 14-TSSOP
Need more? Email Us
ECAD model for MC74LVX86DTR2G
STMicroelectronics
IC GATE OR 4CH 2-INP 14-SO
Lowest to $0.1631
ECAD model for M74HC32RM13TR
STMicroelectronics
Need more? Email Us
ECAD model for M74HC04BI
Nexperia USA Inc.
IC GATE AND 1CH 2-INP 6-XSON
Lowest to $0.8155
ECAD model for 74AUP1G08GF,132
STMicroelectronics
IC GATE NOR 3CH 3-INP 14-SO
Lowest to $0.3661
ECAD model for M74HC27RM13TR
Texas Instruments
IC GATE OR 3CH 3-INP 14-SOIC
Lowest to $0.6383
ECAD model for CD74HC4075MTG4
STMicroelectronics
IC HEX INVERTER OD 14-SOIC
Lowest to $0.1695
ECAD model for M74HC05RM13TR
Texas Instruments
IC GATE NOR 4CH 2-INP 14-SO
Lowest to $0.2164
ECAD model for SN74LV02ANSR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention