EN
  • EN
  • DE
  • IT

CD74HC4075MTG4

Part No CD74HC4075MTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 3CH 3-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028418-CD74HC4075MTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4075MTG4 CAD Model

Description

Overview of Texas Instruments CD74HC4075MTG4

The Texas Instruments CD74HC4075MTG4 is a high-speed CMOS logic triple 3-input OR gate IC, designed to operate with a power supply range of 2V to 6V. This versatile component is part of the 74HC family and is essential for a wide range of digital applications where OR logic operations are required. The IC is characterized for operation from -55°C to 125°C, making it suitable for various industrial and automotive applications.

Key Features

  • Logic Type: Triple 3-Input OR Gate
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Logic Family: 74HC
  • Output Current: High performance with 5.2 mA typical output drive at 5V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Performance and Quality

The CD74HC4075MTG4 is designed to exhibit high noise immunity and low power consumption, maintaining the integrity of the logic signal even in challenging conditions. Its balanced propagation delays and low power dissipation make it a reliable choice for critical digital logic circuits. The device is also compliant with JEDEC standard no. 7A requirements.

Applications

Due to its robust performance and wide operating temperature range, the CD74HC4075MTG4 is ideal for use in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Data processing
  • Telecommunications
  • Alarm systems
  • Consumer electronics

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the CD74HC4075MTG4, including detailed datasheets, application notes, and design resources. This ensures that integrating the IC into your design is as seamless as possible, with technical support readily available from Texas Instruments when needed.

The CD74HC4075MTG4 from Texas Instruments represents a blend of performance, reliability, and versatility, making it an excellent choice for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 1CH 2-INP 6XSON
Lowest to $0.8403
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8VSSOP
Lowest to $0.3734
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
Nexperia USA Inc.
IC GATE AND OD 1CH 2-INP 5X2SON
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NOR 1CH 2-INP USV
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1-IN 6XSON
Lowest to $9.6352
Nexperia USA Inc.
IC GATE OR 1CH 2-INP 5TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6383 $57.4470
215+ $0.5238 $112.6170
335+ $0.5074 $169.9790
460+ $0.4910 $225.8600
590+ $0.4747 $280.0730
790+ $0.4256 $336.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess