EN
  • EN
  • DE
  • IT

TS5A3359DCUR

Part No TS5A3359DCUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP3T US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP3T
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 21ns, 10.5ns
-3db Bandwidth 75MHz
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 18pF, 54pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 091946-TS5A3359DCUR
Family Name TS5A3359
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian TS5A3359DCUR CAD Model

Description

Introducing the TS5A3359DCUR by Texas Instruments

The TS5A3359DCUR from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch designed for use in a variety of applications. This versatile component is a critical building block in modern electronics, offering a reliable solution for signal routing and switching needs.

Key Features

  • Wide Voltage Range: The device operates over a broad power supply range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Low On-State Resistance: With a typical on-state resistance of just 0.9 Ω, the TS5A3359DCUR ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • High Bandwidth: The switch features a high bandwidth (BW) of 300 MHz, which allows it to handle high-speed signals without significant attenuation, perfect for audio, video, and data applications.
  • Single Supply Operation: Its ability to operate from a single power supply simplifies circuit design and reduces component count.
  • Break-Before-Make Switching: This functionality prevents signal overlap and ensures smooth transitions between signals, which is crucial in applications where signal integrity is paramount.

Applications

The TS5A3359DCUR is suitable for a wide range of applications, including but not limited to:

  • Signal Routing in Audio and Video Equipment
  • Data Acquisition Systems
  • Communication Devices
  • Test Equipment and Measurement Instruments

Package and Reliability

The device is offered in an ultra-small, space-saving 6-pin SOT-23 package, which is ideal for compact PCB layouts. The TS5A3359DCUR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, making it suitable for industrial and automotive applications.

Conclusion

With its low on-state resistance, high bandwidth, and robust design, the TS5A3359DCUR from Texas Instruments is an excellent choice for designers who require a dependable and flexible analog switch. Whether for simple signal routing or for more complex switching matrices, this component delivers the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
Vishay
IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Lowest to $3.5833
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Vishay
IC SWITCH SPDT X 1 25OHM 8SOIC
Lowest to $2.2935
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Fairchild/ON Semiconductor
USB-C ACCESSORY SWITCH / Circuit IC Switch
Lowest to $0.9681
Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5284 $50.1980
235+ $0.4335 $101.8725
360+ $0.4200 $151.2000
495+ $0.4064 $201.1680
640+ $0.3929 $251.4560
855+ $0.3523 $301.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,315 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess