EN
  • EN
  • DE
  • IT

LTC1594IS#PBF

Part No LTC1594IS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 4CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 16.8k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 138658-LTC1594IS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1594IS#PBF CAD Model

Description

Linear Technology LTC1594IS#PBF - 12-Bit, Serial 4-/8-Channel Sampling ADC

The LTC1594IS#PBF is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. It is designed to provide precision and flexibility with its serial 4- or 8-channel input and sampling features. This ADC is an ideal choice for applications requiring a high degree of accuracy and multiple channel data acquisition in a compact form factor.

One of the key features of the LTC1594IS#PBF is its 12-bit resolution, which ensures that the digital output closely matches the analog input signal. This level of precision makes it suitable for sensitive measurements in medical instrumentation, process control, and industrial automation systems where accuracy is critical.

The device offers a versatile sampling scheme with a 4- or 8-channel multiplexer. This allows for flexible data acquisition from multiple sources without the need for additional external components, saving space and reducing system complexity. Users can select between single-ended or differential inputs, providing adaptability to various signal types and sources.

The LTC1594IS#PBF operates with a serial interface, which simplifies the connection to microcontrollers or digital signal processors. It uses a standard SPI (Serial Peripheral Interface) or MICROWIRE protocol for data transfer, making it easy to integrate into existing systems or designs. The serial interface also helps to minimize the number of I/O lines required, which is particularly beneficial in designs with limited PCB space.

This ADC is encapsulated in a compact 16-pin narrow SOIC package, denoted by the "IS" in its part number. The package is designed for surface mount technology, providing a space-saving solution for densely packed electronic assemblies. The "#PBF" suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards for hazardous substance restrictions.

In summary, the LTC1594IS#PBF is a versatile, high-precision ADC that offers multiple channel inputs, a serial interface, and a compact package. It is an excellent choice for designers looking for a reliable and accurate data conversion solution in applications where space and precision are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9176 $63.8352
4+ $26.1888 $104.7552
6+ $25.3704 $152.2224
9+ $24.5520 $220.9680
11+ $23.7336 $261.0696
15+ $21.2784 $319.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess