EN
  • EN
  • DE

LTC1595ACS8#TRMPBF

Part No LTC1595ACS8#TRMPBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1632+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746961-LTC1595ACS8#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1595ACS8#TRMPBF CAD Model

Description

Linear Technology LTC1595ACS8#TRMPBF Digital-to-Analog Converter

The LTC1595ACS8#TRMPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer precision voltage outputs for a wide range of industrial and commercial applications. This DAC is notable for its compact, 8-lead narrow SOIC package, which makes it suitable for space-constrained applications while maintaining high accuracy and stability.

One of the key features of the LTC1595ACS8#TRMPBF is its serial interface, which allows for easy integration with microcontrollers and digital systems. The interface is compatible with SPI, QSPI, and MICROWIRE protocols, providing flexibility in system design and simplifying the process of digital data transfer.

The DAC operates with a single 5V power supply, making it energy-efficient and suitable for portable applications. Its advanced design ensures a low power dissipation of typically 0.35mW, which is critical for battery-powered devices where power conservation is paramount.

With its 16-bit resolution, the LTC1595ACS8#TRMPBF provides precise voltage output with a monotonic performance over the entire operating temperature range. This ensures reliable and consistent performance in systems that require high-precision analog outputs, such as automated test equipment, data acquisition systems, and process control applications.

The LTC1595ACS8#TRMPBF also boasts a fast settling time, allowing for quick updates to the analog output, which can be crucial in dynamic systems that need real-time adjustments. Its guaranteed specifications for accuracy (including INL and DNL), low noise, and low-glitch energy output make it an excellent choice for high-end audio applications, medical instrumentation, and other sensitive electronic equipment.

In summary, the LTC1595ACS8#TRMPBF from Linear Technology is a versatile and precise DAC that offers excellent performance in a small package. Its compatibility with common serial interfaces, low power consumption, and high-resolution output make it an ideal solution for a multitude of applications where accuracy and efficiency are essential.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.9778 $88.9778
2+ $82.7556 $165.5112
3+ $79.6445 $238.9335
4+ $76.5334 $306.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess