EN
  • EN
  • DE

LTC1595CIS8

Part No LTC1595CIS8
Manufacturer Linear Technology
Description Serial 16-Bit Multiplying DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207766-LTC1595CIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1595CIS8 CAD Model

Description

LTC1595CIS8: A Precision, 16-Bit Digital-to-Analog Converter

The LTC1595CIS8 is a highly precise 16-bit Digital-to-Analog Converter (DAC) manufactured by Linear Technology, designed for sophisticated applications that demand high accuracy and stability. This DAC is an ideal choice for applications such as industrial control systems, automated test equipment, and high-end audio equipment, where precise digital control of analog signals is crucial.

Key Features

  • Resolution: The LTC1595CIS8 boasts a 16-bit resolution, providing fine-grained control over the output voltage, allowing for subtle adjustments and high precision in the conversion process.
  • Low Power Consumption: This DAC is optimized for low power operation, making it suitable for battery-powered devices and applications where power efficiency is a priority.
  • Simple Interface: With a simple, straightforward digital interface, the LTC1595CIS8 can be easily integrated into a wide range of systems without the need for complex programming or additional components.
  • Stable and Accurate: The LTC1595CIS8 provides excellent stability and accuracy, ensuring that the output voltage remains consistent over time and across various environmental conditions.
  • Compact Package: Housed in a slim 8-lead SOIC package, the LTC1595CIS8 saves valuable board space, which is essential for compact or densely populated PCB designs.

Applications

  • Industrial Automation
  • Precision Instrumentation
  • Data Acquisition Systems
  • High-End Audio Equipment
  • Automated Test Equipment

The LTC1595CIS8 is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision analog applications. Its robust design and impressive specifications ensure that it can meet the needs of the most demanding systems, delivering consistent performance and facilitating accurate control of analog signals from a digital source.

For engineers and designers looking for a DAC that combines precision, power efficiency, and ease of use in a compact form factor, the LTC1595CIS8 from Linear Technology is an excellent choice that stands out in its class.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess