EN
  • EN
  • DE

LTC1596BCSW

Part No LTC1596BCSW
Manufacturer Linear Technology
Description Serial 16-Bit Multiplying DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207768-LTC1596BCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1596BCSW CAD Model

Description

LTC1596BCSW: A High-Performance DAC from Linear Technology

The LTC1596BCSW is a precision digital-to-analog converter (DAC) designed and manufactured by Linear Technology, now part of Analog Devices. This product is a 16-bit serial input, multiplying DAC that offers high performance in a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

One of the key features of the LTC1596BCSW is its high linearity, with a 16-bit resolution that ensures accurate and precise analog outputs. The device operates with a settling time of just 10 microseconds, which allows for rapid updates to the analog output, making it suitable for high-speed applications where timing is critical.

The LTC1596BCSW operates from a single 5V supply, which simplifies power management in systems that use this DAC. Its power dissipation is low, making it an ideal choice for power-sensitive designs. Moreover, the device includes a power-down feature that reduces power consumption further when the DAC is not in active use.

The DAC's serial interface is SPI and MICROWIRE compatible, which makes it easily integrable with a variety of microcontrollers and digital signal processors. The compact 16-lead narrow SO package allows the LTC1596BCSW to fit into space-constrained applications while maintaining a small footprint on the PCB.

For enhanced versatility, the LTC1596BCSW features a reference input range that includes ground, allowing for bipolar output ranges when used in conjunction with an external reference. This flexibility ensures that it can be configured to meet the specific requirements of various applications.

Overall, the LTC1596BCSW exemplifies Linear Technology's commitment to high-quality, reliable components. Its combination of high resolution, fast settling time, low power consumption, and flexible interface options make it an excellent choice for designers looking to incorporate a high-performance DAC into their systems.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the official Analog Devices website or contact their local sales and technical support team.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess