EN
  • EN
  • DE

LTC1597-1BCG

Part No LTC1597-1BCG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207771-LTC1597-1BCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1597-1BCG CAD Model

Description

LTC1597-1BCG High-Precision DAC

The LTC1597-1BCG, crafted by Linear Technology, is a high-performance 16-bit digital-to-analog converter (DAC) designed for the most demanding precision applications. This robust component offers superior accuracy and stability, making it an ideal choice for industrial, medical, and scientific instrumentation where precise analog output is critical.

Key Features:

  • Resolution: The LTC1597-1BCG boasts a 16-bit resolution, providing fine granularity and a high level of detail in the analog signals it produces.
  • Monotonicity: Guaranteed over the full operating temperature range, this DAC ensures a consistent and reliable performance without any unexpected drops in output value.
  • Settling Time: With a swift settling time, the LTC1597-1BCG can quickly reach its target output value, which is crucial for applications requiring rapid signal changes.
  • Low Glitch Impulse: The DAC features a low glitch impulse, minimizing the transient voltage spikes during output transitions, thereby reducing noise and potential errors in sensitive applications.
  • Output Range: The device offers a flexible output range that can be configured to match the needs of the application, whether it's 0V to 10V, ±10V, or other industry-standard ranges.
  • Power Supply: It operates on a ±5V to ±15V power supply, providing versatility in system design and ensuring compatibility with various power architectures.
  • Packaging: Housed in a compact 28-pin narrow ceramic DIP package, the LTC1597-1BCG saves valuable board space while still delivering its powerful features.

Applications:

The LTC1597-1BCG is a versatile component suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Calibration
  • Medical Equipment

With its combination of high precision, low noise, and fast settling times, the LTC1597-1BCG from Linear Technology stands out as a premier choice for engineers and designers who require the utmost in DAC performance. Its reliability and versatility make it a go-to component for systems where accuracy cannot be compromised.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8227 $95.6454
3+ $39.2392 $117.7176
5+ $38.0129 $190.0645
7+ $36.7868 $257.5076
9+ $35.5605 $320.0445
11+ $31.8819 $350.7009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess