Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207789-LTC1603IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1603IG CAD Model

Description

Linear Technology LTC1603IG Product Overview

The LTC1603IG is a high-performance analog-to-digital converter (ADC) from Linear Technology, designed to offer precision and speed for a wide range of applications that require digital representations of analog signals. This component is a key player in systems where accurate data acquisition is critical, such as in medical instrumentation, imaging systems, and communication infrastructure.

Key Features of LTC1603IG

  • Resolution: The LTC1603IG boasts a 16-bit resolution, providing high precision in the digital output and ensuring that fine details in the analog signal are captured accurately.
  • Sampling Rate: With a maximum sampling rate of 250ksps (kilo samples per second), this ADC is capable of converting analog signals to digital at a rapid pace, making it suitable for high-speed applications.
  • Input Range: The device features a ±10V differential input range, which allows it to handle a wide range of signal levels, thus providing flexibility in various use-case scenarios.
  • Interface: It includes a parallel interface, facilitating easy integration with microcontrollers, DSPs, and other digital systems.
  • Power Consumption: The LTC1603IG is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Package: Encased in a 28-pin SSOP (Shrink Small Outline Package), the LTC1603IG is designed for space-saving on printed circuit boards without sacrificing performance.

Applications

The LTC1603IG is versatile and can be deployed in various high-end applications, including:

  • Data acquisition systems
  • Medical imaging equipment
  • Industrial process control
  • Instrumentation
  • Communication systems

Quality and Reliability

Linear Technology ensures that their products, including the LTC1603IG, meet stringent quality and reliability standards. This ADC is built with the reliability that customers have come to expect from Linear Technology, making it a reliable choice for critical systems where consistent performance is a must.

Overall, the LTC1603IG from Linear Technology is a robust, high-speed ADC offering precision and ease of use for engineers and designers looking to bridge the gap between the analog and digital worlds in their advanced systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.9029 $89.7087
6+ $24.5357 $147.2142
9+ $23.7699 $213.9291
12+ $23.0028 $276.0336
15+ $22.2357 $333.5355
20+ $19.9357 $398.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,940 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention