EN
  • EN
  • DE

LTC1604CG

Part No LTC1604CG
Manufacturer Linear Technology
Description High Speed, 16-Bit, 333ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207792-LTC1604CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1604CG CAD Model

Description

Linear Technology's LTC1604CG: A High-Performance Analog-to-Digital Converter

The LTC1604CG is a state-of-the-art analog-to-digital converter (ADC) produced by Linear Technology, a company renowned for its high-performance integrated circuits. This particular model is part of the LTC1604 series, which is designed to cater to the demanding requirements of precision data acquisition systems.

Key Features of the LTC1604CG:

  • Resolution: The LTC1604CG offers a 16-bit resolution, ensuring high precision in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 200ksps (kilo-samples per second), this ADC is capable of converting analog inputs to digital outputs quickly, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1604CG operates with a power dissipation of just 145mW, minimizing the impact on overall system power budgets.
  • Input Range: The input range is ±10V, providing a wide dynamic range for various signal types.
  • Interface: It features a user-friendly parallel interface, which facilitates an easy connection to most microprocessors and digital systems.
  • No Missing Codes: Guaranteed over temperature, the LTC1604CG provides reliable performance without missing codes, ensuring data integrity and accuracy.
  • Package: The device is offered in a 28-pin SSOP package, which allows for a compact footprint on the circuit board.

Applications:

The LTC1604CG is ideal for a wide range of applications that require high precision and fast data acquisition. These include:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Instrumentation
  • Telecommunications

With its impressive feature set, the LTC1604CG from Linear Technology provides engineers and designers with a reliable and efficient solution for converting analog signals into digital data in mission-critical applications. Its combination of speed, precision, and low power consumption makes it a versatile choice for sophisticated electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6003 $89.2006
4+ $36.5952 $146.3808
5+ $35.4515 $177.2575
7+ $34.3079 $240.1553
9+ $33.1644 $298.4796
12+ $29.7336 $356.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess