EN
  • EN
  • DE

LTC1605-1IG

Part No LTC1605-1IG
Manufacturer Linear Technology
Description Single Supply 16-Bit, 100ksps, Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207796-LTC1605-1IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1605-1IG CAD Model

Description

The LTC1605-1IG is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision and speed for demanding applications. This integrated circuit is part of a family of ADCs that provide a combination of features making them ideal for complex signal processing tasks where accuracy is paramount.

Key Features

  • Resolution: The LTC1605-1IG boasts a 16-bit resolution, providing high precision in digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate, capable of up to 100k samples per second, which allows for real-time data acquisition and processing in time-sensitive applications.
  • No Missing Codes: With a guarantee of no missing codes over the full operating temperature range, the LTC1605-1IG ensures the integrity and continuity of data.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for portable and battery-powered systems where energy efficiency is crucial.
  • Input Range: It supports a ±10V input range, giving it the flexibility to handle a wide variety of signal amplitudes.
  • Interface: The LTC1605-1IG includes a parallel interface, which facilitates easy integration with most microprocessors and digital systems.
  • On-Chip Calibration: The built-in self-calibration circuitry ensures long-term accuracy and reduces the need for external calibration procedures.
  • Package: The device comes in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The LTC1605-1IG is versatile and can be used in a variety of applications including:

  • Medical imaging systems
  • High-speed data acquisition
  • Industrial process control
  • Instrumentation
  • Communications systems

Conclusion

With its combination of high resolution, fast sampling rates, and robust feature set, the LTC1605-1IG from Linear Technology stands out as a reliable choice for engineers and designers looking for an ADC that can deliver precision and performance. Whether it's for medical, industrial, or communication applications, this product is engineered to meet the rigorous demands of advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess