EN
  • EN
  • DE

LTC1605-2CG

Part No LTC1605-2CG
Manufacturer Linear Technology
Description Single Supply 16-Bit, 100ksps, Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207797-LTC1605-2CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1605-2CG CAD Model

Description

Introducing the LTC1605-2CG: High-Precision Analog-to-Digital Converter

The LTC1605-2CG from Linear Technology is a state-of-the-art, 16-bit analog-to-digital converter (ADC) that provides exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications. This high-performance ADC features a parallel interface and operates from a single 5V supply, with an input range of ±10V. It is designed to meet the stringent requirements of industrial, medical, and communication systems where reliable and precise data conversion is critical.

Key Features:

  • High Resolution: With 16-bit resolution, the LTC1605-2CG delivers high-precision measurements, ensuring accurate representation of analog signals.
  • Single 5V Supply: The device operates from a single 5V power supply, simplifying system power design and reducing power consumption.
  • Flexible Input Range: The ±10V input range allows the ADC to interface with a variety of analog signals without the need for additional signal conditioning.
  • Fast Conversion Rate: With a conversion rate of up to 100ksps (kilo-samples per second), this ADC is well-suited for high-speed applications that require rapid data acquisition.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across the device's operational range.
  • Parallel Interface: The parallel interface facilitates easy integration with microcontrollers and digital signal processors, providing straightforward data access and control.

Applications:

The LTC1605-2CG is versatile and can be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Automation
  • Telecommunications

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1605-2CG is no exception. It is built to deliver consistent performance and long-term reliability, ensuring that your systems operate smoothly and efficiently. With its robust design and advanced features, the LTC1605-2CG is the ADC of choice for professionals who cannot afford to compromise on precision or speed.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7778 $57.7778
3+ $47.4075 $142.2225
4+ $45.9260 $183.7040
5+ $44.4445 $222.2225
6+ $42.9630 $257.7780
8+ $38.5186 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess