EN
  • EN
  • DE

LTC1605-2IG#TRPBF

Part No LTC1605-2IG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 28SSOP / 1-Channel Single ADC SAR 100ksps 16-bit Parallel 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782095-LTC1605-2IG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1605
Introduction Date October 07, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1605-2IG#TRPBF CAD Model

Description

The LTC1605-2IG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This precision ADC is designed for advanced digital signal processing applications and is ideal for situations requiring high accuracy and fast data acquisition. It offers a perfect solution for medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • Resolution: The LTC1605-2IG#TRPBF features a 16-bit resolution, ensuring high precision in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of 100ksps (kilo-samples per second), it provides rapid data acquisition, which is crucial for real-time applications.
  • Input Range: The device offers a flexible input range, accommodating various signal amplitudes for versatile application use.
  • No Missing Codes: It guarantees no missing codes over temperature, which ensures the reliability and stability of the conversion process.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered devices.
  • Interface: The LTC1605-2IG#TRPBF features a parallel interface for easy integration with microcontrollers and digital signal processors.

Product Specifications

Parameter Value Resolution 16-bit Sampling Rate Up to 100ksps Input Voltage Range ±10V Operating Temperature -40°C to +85°C Supply Voltage ±5V Package 28-Lead SSOP

Quality and Reliability

The LTC1605-2IG#TRPBF is manufactured with Linear Technology's rigorous quality standards, ensuring high reliability and performance consistency. The device is packaged in a 28-lead SSOP, providing a compact form factor and ease of mounting on printed circuit boards. It is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess