EN
  • EN
  • DE

LTC1605ACSW#PBF

Part No LTC1605ACSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 28SOIC / 1-Channel Single ADC SAR 100ksps 16-bit Parallel 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 782098-LTC1605ACSW#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1605
Introduction Date January 09, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1605ACSW#PBF CAD Model

Description

The LTC1605ACSW#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. Designed with precision and efficiency in mind, this ADC is ideal for a wide range of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • Resolution: 16-bit with no missing codes
  • Sampling Rate: Up to 100ksps (kilo-samples per second)
  • Input Range: ±10V differential input range
  • Data Interface: Parallel output interface
  • Supply Voltage: 5V single supply operation
  • Power Dissipation: Typically 175mW
  • On-Chip Reference: 10ppm/°C max, 4.096V
  • Package: 28-lead narrow body Small Outline Integrated Circuit (SOIC) package

Performance Benefits

The LTC1605ACSW#PBF offers excellent performance with its true 16-bit resolution, ensuring high precision in data conversion without missing codes over its full operating temperature range. With its ability to sample at rates up to 100ksps, it is well-suited for capturing fast transient signals. The ADC's wide input range and low noise performance make it versatile for various input signal types.

Easy Integration

Integration into existing designs is straightforward, thanks to its parallel output interface and the standard SOIC packaging. The on-chip reference voltage minimizes external components, simplifying layout and reducing system complexity and cost.

Reliability and Quality

Linear Technology's LTC1605ACSW#PBF is designed to meet the rigorous demands of industrial and commercial applications. With its robust operating temperature range and high reliability, this ADC is a trustworthy choice for mission-critical applications where consistent performance is paramount.

Applications

  • Medical Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Automatic Test Equipment

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8756 $71.6268
6+ $19.5903 $117.5418
8+ $18.9781 $151.8248
11+ $18.3659 $202.0249
15+ $17.7537 $266.3055
19+ $15.9171 $302.4249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess