EN
  • EN
  • DE

LTC1605ACSW

Part No LTC1605ACSW
Manufacturer Linear Technology
Description 16-Bit, 100ksps, Sampling ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207800-LTC1605ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1605ACSW CAD Model

Description

Overview of LTC1605ACSW

The LTC1605ACSW is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent accuracy and ease of use for a wide range of data acquisition and signal processing applications. This component is particularly suitable for situations requiring high-resolution conversion and low noise, such as medical instrumentation, industrial process control, and high-end imaging systems.

Key Features

  • Resolution: The LTC1605ACSW provides a 16-bit resolution, ensuring precise digital representations of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 100ksps (kilo-samples per second), allowing for real-time data acquisition and processing.
  • No Missing Codes: With guaranteed no missing codes over temperature, the LTC1605ACSW ensures reliable performance in a variety of operating conditions.
  • Low Power Consumption: The device operates with a single 5V power supply and has a power-down mode, making it an energy-efficient choice for portable and battery-powered applications.

Easy Integration

The LTC1605ACSW has been designed with simplicity in mind. It features a parallel interface that can be easily connected to most microprocessors or digital signal processors (DSPs). The ADC also includes a sample-and-hold circuit, which simplifies the design of external circuitry.

Robust Design

Linear Technology has built the LTC1605ACSW to be robust and reliable. It comes in a 28-lead, narrow-bodied SW package, which is suitable for space-constrained applications. Additionally, it operates over an industrial temperature range, ensuring consistent performance even in harsh environments.

Applications

The versatility of the LTC1605ACSW makes it an ideal choice for a broad spectrum of applications, including:

  • Industrial Process Controls
  • Medical Instrumentation
  • High-end Imaging Systems
  • Data Acquisition Systems
  • Instrumentation

With its combination of high resolution, fast sampling rate, and low power consumption, the LTC1605ACSW from Linear Technology stands out as a superior choice for designers who require the best in analog-to-digital conversion technology.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8251 $68.4753
7+ $18.7283 $131.0981
10+ $18.1439 $181.4390
14+ $17.5583 $245.8162
18+ $16.9727 $305.5086
23+ $15.2171 $349.9933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess