EN
  • EN
  • DE

LTC1605ISW

Part No LTC1605ISW
Manufacturer Linear Technology
Description 16-Bit, 100ksps, Sampling ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207807-LTC1605ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1605ISW CAD Model

Description

Linear Technology LTC1605ISW Product Overview

The LTC1605ISW is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to meet the demanding requirements of signal processing and data acquisition systems. This robust ADC is well-suited for applications that require precise and reliable conversion of analog signals into digital data, such as industrial automation, medical instrumentation, and complex scientific analysis equipment.

Featuring a parallel interface, the LTC1605ISW ensures easy integration with microprocessors and DSPs, providing a straightforward solution for system designers. The device operates with a single 5V power supply, simplifying the power design of the system. It also offers a ±10V input range, making it versatile for various input signal levels.

The LTC1605ISW boasts a high sampling rate of up to 100ksps (kilo-samples per second), ensuring that it can keep up with the requirements of high-speed data acquisition. This high-speed operation does not come at the expense of accuracy, as the device maintains a 16-bit resolution, providing fine detail in the digital representation of the analog input.

One of the key features of the LTC1605ISW is its No Latency Delta-Sigma™ architecture. This innovative design eliminates pipeline delays, providing immediate updates of the ADC conversion results, which is crucial for control loop applications where timing is critical. Additionally, the architecture offers excellent dynamic performance, including a 92dB Signal-to-Noise Ratio (SNR) and 105dB Total Harmonic Distortion (THD), ensuring clean and accurate signal conversion.

The LTC1605ISW comes in a SW package, which is a 28-lead small outline package (SOP), making it compact and suitable for space-constrained applications. It also features an on-chip calibration circuitry, which minimizes the need for external calibration and reduces system complexity and cost.

In summary, the LTC1605ISW from Linear Technology is a top-tier, 16-bit ADC offering high-speed, accurate data conversion with a user-friendly parallel interface, and it is designed to operate in a wide range of demanding applications where performance and reliability are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3985 $79.3985
2+ $76.9173 $153.8346
3+ $74.4361 $223.3083
4+ $71.9549 $287.8196
5+ $64.5113 $322.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess