EN
  • EN
  • DE

NTMFSC004N08MC

Part No NTMFSC004N08MC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 86A/136A 8DFN / N-Channel 80 V 86A (Ta), 136A (Tc) 51W (Ta), 127W (Tc) Surface Mount 8-DFN (5x6.15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Dual Cool™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 86A (Ta) , 136A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 4mOhm @ 44A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 43.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2980 pF @ 40 V
Power Dissipation (Max) 51W (Ta) , 127W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-DFN (5x6.15)
Package / Case 8-PowerVDFN
Base Product Number NTMFSC004
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1349268-NTMFSC004N08MC
Ultra Librarian 3D Model Ultra Librarian NTMFSC004N08MC CAD Model

Description

The NTMFSC004N08MC from ON Semiconductor is a cutting-edge power MOSFET designed to meet the high-performance requirements of modern electronic applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient and robust solutions for power management challenges.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved efficiency in power conversion applications.
  • High Current Capability: With its ability to handle a continuous drain current (ID), this MOSFET is well-suited for high-power applications that require a significant amount of current.
  • High Switching Speed: Fast switching performance is critical for reducing switching losses, and the NTMFSC004N08MC excels in this area, ensuring efficient operation at high frequencies.
  • Robust Thermal Performance: The power MOSFET is encapsulated in a compact package that offers excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The NTMFSC004N08MC is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor ensures that the NTMFSC004N08MC meets the highest quality and reliability standards. The device is designed to withstand harsh environments and is compliant with industry-standard certifications. Users can trust in the durability and performance of this MOSFET for their critical applications.

Environmental Considerations

In line with ON Semiconductor's commitment to environmental stewardship, the NTMFSC004N08MC is designed with eco-friendly materials and complies with RoHS directives. This ensures that the product is not only powerful but also has a reduced environmental footprint.

Overall, the NTMFSC004N08MC from ON Semiconductor is a high-performance solution that offers reliability, efficiency, and versatility for a broad spectrum of power management applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0718 $52.2206
40+ $2.5204 $100.8160
62+ $2.4417 $151.3854
85+ $2.3629 $200.8465
110+ $2.2841 $251.2510
147+ $2.0479 $301.0413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess