EN
  • EN
  • DE

LTC1606ACSW

Part No LTC1606ACSW
Manufacturer Linear Technology
Description 16-Bit, 250ksps, Single Supply ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207810-LTC1606ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1606ACSW CAD Model

Description

Linear Technology LTC1606ACSW Product Overview

The LTC1606ACSW from Linear Technology is a high-performance, 16-bit analog-to-digital converter (ADC) designed to deliver precision and speed for a wide range of data acquisition and signal processing applications. This ADC features a parallel interface and operates with a single 5V power supply, making it an ideal choice for systems that require low power consumption without sacrificing accuracy or throughput.

The LTC1606ACSW boasts an impressive sample rate of up to 250 kilosamples per second (ksps), allowing it to handle high-speed signals with ease. Its 16-bit resolution ensures that data is captured with a high level of detail, making it suitable for applications that demand precise measurements such as medical instrumentation, industrial control systems, and scientific analysis equipment.

Key Features

  • High Resolution: 16-bit performance ensures detailed and accurate data conversion.
  • Fast Sampling Rate: Capable of converting analog signals at a rate of up to 250 ksps.
  • Single 5V Supply: Operates on a single 5V power supply, optimizing power efficiency.
  • Parallel Interface: Easy integration with microcontrollers and digital signal processors through its parallel interface.
  • No Missing Codes: Guarantees no missing codes over the entire operating temperature range.
  • Software Configurable: Offers software-configurable functionalities for versatile use in multiple applications.

The LTC1606ACSW also incorporates a flexible input range, including both unipolar and bipolar modes, which can be selected via software. This feature allows users to tailor the input range to their specific application requirements, enhancing the ADC's versatility.

In terms of design, the LTC1606ACSW comes in a 28-lead narrow SO package, which is compact and suitable for space-constrained environments. Its small footprint is coupled with a robust design that ensures reliable performance even in harsh industrial conditions.

Overall, the LTC1606ACSW from Linear Technology stands out as a top-tier ADC solution, offering the perfect blend of precision, speed, and power efficiency for advanced electronic systems.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3717 $73.1151
6+ $19.9977 $119.9862
9+ $19.3728 $174.3552
13+ $18.7480 $243.7240
16+ $18.1231 $289.9696
22+ $16.2485 $357.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess