EN
  • EN
  • DE

MAX701

Part No MAX701
Manufacturer Maxim Integrated
Description Power-Supply Monitor with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214770-MAX701
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian MAX701 CAD Model

Description

Introducing the MAX701 from Maxim Integrated

The MAX701 from Maxim Integrated stands as a robust solution for system supervisors, designed to monitor power supplies in microprocessor (µP) and digital systems. It provides the necessary protection by ensuring that all voltages are stable and within acceptable ranges before the system can start operating, and continues to monitor the system while it is in operation.

Key Features

  • Power-Supply Monitoring: The MAX701 keeps a vigilant eye on your system's power supply, ensuring the µP boots from a clean slate every time.
  • Manual Reset Capability: Users have the option to manually reset the system, providing additional control and security.
  • Battery Backup Switching: With its integrated battery backup circuitry, the MAX701 seamlessly switches to an auxiliary power source when main power fails, ensuring data integrity and system uptime.
  • Watchdog Timer: The built-in watchdog timer serves as a fail-safe mechanism, forcing a system reset if the µP becomes unresponsive or deviates from normal operation.
  • First and Second Power-Fail Comparators: These comparators offer an extra layer of protection by signaling when power levels fall below certain thresholds, allowing the system to take preemptive measures.
  • Chip-Enable Gating: This feature allows the MAX701 to control memory or I/O during power-up, preventing any erratic system behavior.

Applications

The MAX701 is versatile and can be deployed across various applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Communication Equipment

Why Choose the MAX701?

The MAX701 is not just a supervisor chip; it's a comprehensive power-management solution. Its ability to maintain system integrity during adverse power conditions, coupled with user-initiated control options, makes it an invaluable component for any critical system. Maxim Integrated's commitment to quality and reliability ensures that the MAX701 will keep your systems safe, stable, and secure.

With the MAX701, designers and engineers can rest assured that their systems are under constant watch, ready to tackle any power-related challenges with ease and efficiency.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess