EN
  • EN
  • DE

LTC1609ACSW

Part No LTC1609ACSW
Manufacturer Linear Technology
Description 16-Bit, 200ksps, Serial ADC with Multiple Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207817-LTC1609ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1609ACSW CAD Model

Description

Linear Technology LTC1609ACSW Product Overview

The LTC1609ACSW from Linear Technology is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide array of applications. Designed to cater to the needs of sophisticated data acquisition systems, this ADC features a sampling rate of up to 250ksps, making it an ideal choice for high-speed signal processing tasks.

At the heart of the LTC1609ACSW lies a successive approximation register (SAR) architecture, which ensures accurate and reliable digital representation of the analog input signal. The device boasts an impressive signal-to-noise ratio (SNR) and low distortion characteristics, which are critical for high-fidelity audio applications, medical imaging, and industrial instrumentation.

The LTC1609ACSW operates from a single 5V power supply, simplifying power management in system designs. It also features a flexible input range, which includes both single-ended and differential inputs, providing designers with the versatility to adapt to various signal sources. The differential inputs in particular are beneficial for applications that require noise immunity and long-distance signal acquisition.

With its parallel interface, the LTC1609ACSW ensures easy integration into existing digital systems. The interface is compatible with both 3.3V and 5V logic, allowing it to work seamlessly with a broad range of microcontrollers, digital signal processors (DSPs), and other digital logic devices. Additionally, the ADC includes a shutdown mode that significantly reduces power consumption when not in active use, making it well-suited for power-sensitive applications.

The LTC1609ACSW is housed in a compact 28-lead narrow SOIC package, which is conducive to space-constrained designs while still offering excellent thermal performance. Moreover, the device is specified over the industrial temperature range, ensuring reliable operation in harsh environments.

In summary, the LTC1609ACSW from Linear Technology is an exemplary ADC solution that combines fast sampling rates, high precision, and ease of use. Whether it's for communication systems, instrumentation, or any application requiring accurate analog-to-digital conversion, the LTC1609ACSW stands out as a top-tier choice for designers and engineers.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess