EN
  • EN
  • DE

LTC1666CG

Part No LTC1666CG
Manufacturer Linear Technology
Description 12-Bit, 14-Bit, 16-Bit, 50Msps DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207907-LTC1666CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1666CG CAD Model

Description

The LTC1666CG is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding requirements of sophisticated signal processing applications. This product is notable for its exceptional accuracy, high-speed operation, and low power consumption, making it an excellent choice for communication systems, automated test equipment, and high-end audio applications.

Key Features

  • Resolution: The LTC1666CG boasts a 16-bit resolution, providing fine granularity and precise analog output for complex and detailed signal generation.
  • Update Rate: With an update rate of up to 50Msps, this DAC ensures rapid data conversion, enabling real-time performance for time-sensitive applications.
  • Supply Voltage: The device operates on a 5V supply, balancing performance with power efficiency.
  • Low Power Dissipation: It is designed for low power operation, dissipating only 95mW at 5V, which is ideal for power-sensitive designs.
  • Settling Time: The LTC1666CG features a fast settling time, allowing it to quickly reach a stable output after a change in input data, which is critical for high-speed applications.
  • Output Range: It offers a flexible output range, including a 2.5V span with a 1.25V offset, providing versatility for various design requirements.
  • Interface: The device includes a user-friendly CMOS-compatible digital interface, facilitating easy integration with a wide range of microprocessors and digital systems.

Applications

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Instrumentation
  • Digital Signal Processing
  • High-end Audio Equipment

The LTC1666CG is housed in a compact 28-lead SSOP package, ensuring a minimal footprint on system boards. Its robust design and reliability are characteristic of Linear Technology's commitment to high-quality products. For those in need of a high-speed, accurate DAC solution, the LTC1666CG stands out as a top-tier option capable of delivering superior performance in a wide array of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,083 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess