EN
  • EN
  • DE

LTC1609ISW

Part No LTC1609ISW
Manufacturer Linear Technology
Description 16-Bit, 200ksps, Serial ADC with Multiple Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207822-LTC1609ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1609ISW CAD Model

Description

LTC1609ISW - 16-Bit, 100ksps ADC from Linear Technology

The LTC1609ISW is a high-performance 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for a wide range of data acquisition applications. This ADC is capable of sample rates up to 100 kilosamples per second (ksps), making it an ideal choice for applications requiring both high resolution and high speed, such as medical imaging, industrial process control, and high-speed instrumentation.

Key Features

  • High Resolution: The LTC1609ISW offers 16-bit resolution, ensuring precise digital representation of analog signals.
  • Fast Conversion Rate: With a conversion rate of up to 100ksps, this ADC is well-suited for applications that require rapid data acquisition.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1609ISW provides reliable performance in diverse operating conditions.
  • Low Power Consumption: The device is designed for efficient operation, minimizing power usage without compromising performance.
  • Flexible Input Range: It features a user-configurable input range, allowing customization for various signal levels.
  • Easy Interface: The LTC1609ISW includes a parallel interface for straightforward connectivity with microcontrollers and digital signal processors (DSPs).

Robust Design

The LTC1609ISW is housed in a 28-lead SW package, which provides a compact footprint while maintaining robustness for industrial environments. It operates over an extended temperature range, ensuring consistent performance even under varying thermal conditions.

Applications

This ADC is versatile and can be used in multiple applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • High-speed Data Acquisition Systems
  • Instrumentation
  • Communication Systems

The LTC1609ISW from Linear Technology is an excellent choice for designers looking for a reliable and accurate ADC that can keep up with the demands of high-speed, high-resolution data conversion. Its combination of performance, power efficiency, and ease of use makes it a valuable component in any precision data acquisition system.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3985 $79.3985
2+ $76.9173 $153.8346
3+ $74.4361 $223.3083
4+ $71.9549 $287.8196
5+ $64.5113 $322.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess