EN
  • EN
  • DE

LTC1622CMS8#PBF

Part No LTC1622CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2 V to 10 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-MSOP
Win Source Part Number 117852-LTC1622CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1622CMS8#PBF CAD Model

Description

The LTC1622CMS8#PBF is a high-performance step-down switching regulator designed and manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This regulator is ideal for applications that require efficient voltage conversion and power management, such as portable devices, automotive electronics, and industrial systems.

Key Features

  • High Efficiency: The LTC1622CMS8#PBF is designed to offer high efficiency, which can reach up to 96%. This makes it an excellent choice for battery-powered applications where power conservation is critical.
  • Wide Input Voltage Range: It operates with an input voltage range from 3.15V to 36V, providing flexibility for a variety of power sources and ensuring compatibility with both low and high voltage systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage level, allowing for custom voltage levels to match specific circuit requirements.
  • Compact Size: Housed in an MSOP-8 package, the LTC1622CMS8#PBF is compact and suitable for space-constrained applications.
  • Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, thereby improving performance and reliability.
  • High Switching Frequency: With a switching frequency of up to 500kHz, the LTC1622CMS8#PBF allows for smaller external components, further reducing the overall footprint and cost of the power supply design.

Applications

  • Portable Electronics
  • Automotive Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Distributed Power Systems

Quality and Reliability

The LTC1622CMS8#PBF is built with Linear Technology's commitment to quality, featuring over-temperature and over-current protection to ensure reliable operation under various conditions. Its robust design and quality materials make it a durable and long-lasting solution for demanding applications.

Whether you are designing a new power system or upgrading an existing one, the LTC1622CMS8#PBF step-down switching regulator is an excellent choice for your power management needs, combining efficiency, versatility, and reliability in a compact package.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2751 $65.1004
9+ $13.3541 $120.1869
14+ $12.9360 $181.1040
19+ $12.5190 $237.8610
24+ $12.1021 $290.4504
32+ $10.8501 $347.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess