Products specifications

Manufacturer Weitron Technology
Win Source Part Number 1151407-BAS40-06T
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40-06T CAD Model

Description

The BAS40-06T is a Schottky Barrier Diode manufactured by Weitron Technology. It is designed for applications requiring fast switching speeds and low forward voltage drop.

Applications:

  • High-speed switching applications
  • Reverse polarity protection
  • Clamping circuits
  • DC-DC converters
  • Instrumentation

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low capacitance: Reduces signal distortion and improves high-frequency performance.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • High surge current capability: Provides protection against transient voltage spikes.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to less power dissipation and higher efficiency in power conversion applications.
  • Faster Switching: The fast switching speed allows for operation in high-frequency circuits without significant performance degradation.
  • Reduced Size: Surface mount package enables compact designs.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.

Additional Details:

The BAS40-06T is typically available in a small surface-mount package such as SOT-23. Key specifications include a maximum repetitive reverse voltage of 40V, a maximum average forward current of 200mA, and a typical forward voltage of 0.37V at 10mA. It is commonly used in applications where space is limited and high performance is required.

You May Also Be Interested in

NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to $108.2058
ECAD model for EP610SC-30
Cypress Semiconductor Corp
2K x 16 Dual-Port Static RAM
Need more? Email Us
ECAD model for CY7C133-25JI
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Sony
CMOS 16-bit Single Chip Microcomputer
Need more? Email Us
ECAD model for CXP921064A
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to $3.5044
ECAD model for ESI-7SGL2.140G02-T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3,290+ $0.0152 $50.0080
8,000+ $0.0125 $100.0000
12,400+ $0.0121 $150.0400
17,095+ $0.0117 $200.0115
22,125+ $0.0113 $250.0125
29,415+ $0.0102 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 53,450 pieces
MOQ: 3290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention