Products specifications

RoHS Non-Compliant
Win Source Part Number 1192118-2SC1863
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1863 CAD Model

Description

The 2SC1863 is an NPN silicon epitaxial transistor manufactured by NEC (now Renesas Electronics). This transistor is designed for use in high-frequency amplification and switching applications, offering good performance in a variety of circuits.

Applications

  • RF Amplifiers: Used in radio frequency amplifier stages for signal amplification.
  • Oscillators: Implemented in oscillator circuits for generating signals.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • High-Speed Switching: Utilized in switching circuits for fast signal control.
  • General Purpose Amplification: Suitable for general-purpose amplifier applications.

Features

  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Noise Figure: Provides good signal-to-noise ratio in amplifier applications.
  • High Collector Current (Ic): Capable of handling moderate current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation in switching applications.
  • Small Package: Compact package for space-saving designs.

Benefits

  • Improved RF Performance: Enhances the performance of high-frequency circuits.
  • Reduced Noise: Minimizes noise in amplifier applications.
  • High Switching Speed: Enables fast switching operation.
  • Compact Design: Suitable for space-constrained applications.
  • Reliable Operation: Provides stable and dependable performance.

Additional Details

The 2SC1863 is designed with a high transition frequency (fT), making it suitable for RF amplifier and oscillator applications. Its low noise figure ensures good signal-to-noise ratio, which is crucial for sensitive receiver circuits. The transistor can handle a moderate collector current, making it versatile for various amplification and switching needs. Its low saturation voltage minimizes power dissipation, improving overall circuit efficiency. The compact package of the 2SC1863 allows for space-saving designs, which is particularly important in portable and miniaturized electronic devices. Engineers should consult the datasheet for detailed electrical characteristics, such as current gain (hFE), breakdown voltage, and thermal resistance, to ensure proper circuit design and optimal performance. This transistor provides a reliable and efficient solution for high-frequency amplification and switching applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT24C16SIB
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for 2SK2043LS
Microchip Technology
Trans GP BJT NPN 80V 500mA 3-Pin TO-18 Bag
Need more? Email Us
ECAD model for 2N720AJAN
Microchip Technology
Need more? Email Us
ECAD model for 2N1381
Renesas Electronics America
IC FREQ TIMING GENERATOR 48SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-SSOP
Lowest to $9.1695
ECAD model for 9FG108EFILF
Renesas Electronics America
Need more? Email Us
ECAD model for 74FCT166244ATPV8
Realtek
Need more? Email Us
ECAD model for ALC233
Molex, LLC
15 WB SINGLE PLUG HSG 10CKT BEIG / Rectangular Connectors - Housings
Lowest to $0.1707
ECAD model for 502578-1000
Analog Devices Inc.
Need more? Email Us
ECAD model for AD644SH/883B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention