EN
  • EN
  • DE

AT24C16SIB

Part No AT24C16SIB
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173737-AT24C16SIB
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C16SIB CAD Model

Description

Microchip Technology's AT24C16SI-B EEPROM

The AT24C16SI-B from Microchip Technology is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device that offers a storage capacity of 16-Kbit. Designed to provide a robust and efficient non-volatile memory solution, this EEPROM is ideal for applications requiring data storage that must be preserved during power loss.

With its I²C-compatible (2-wire) serial interface, the AT24C16SI-B ensures simple integration into a wide range of microcontroller-based systems. The device supports a standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol, providing versatility for both legacy and modern high-speed applications.

One of the key features of the AT24C16SI-B is its low-voltage operation. It operates from a single power supply with a voltage range of 2.7V to 5.5V, making it suitable for use in portable and battery-powered devices where power efficiency is crucial. Additionally, the device boasts a low-power standby mode, further conserving energy when the EEPROM is not actively being accessed.

The AT24C16SI-B offers a byte and page write capability of up to 16 bytes at a time, reducing overall write time and improving efficiency in applications that require frequent data updates. Moreover, the device's built-in error correction code (ECC) ensures data integrity, providing an extra layer of protection against data corruption.

With an endurance of one million write cycles and a data retention period of 100 years, the AT24C16SI-B is designed for applications that demand long-term reliability. It is available in an 8-lead SOIC package, making it compact and easy to mount on printed circuit boards.

In summary, Microchip Technology's AT24C16SI-B EEPROM combines high-density storage, low-power operation, and robust endurance features to meet the needs of a wide array of applications, from industrial controls to consumer electronics. Its reliability and ease of integration make it an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess