EN
  • EN
  • DE

AD644SH/883B

Part No AD644SH/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1177825-AD644SH/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD644SH/883B CAD Model

Description

The AD644SH/883B is a high-performance precision amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is known for its exceptional accuracy, stability, and robustness, making it an ideal choice for demanding applications that require precise signal amplification.

Key Features

  • High Precision: The AD644SH/883B offers excellent accuracy with very low offset voltage and drift, ensuring reliable performance in precision applications.
  • Quad Operational Amplifier: This device integrates four independent op-amps in a single package, providing compact and efficient design solutions.
  • Wide Bandwidth: It features a wide bandwidth, which is essential for applications that require fast signal processing.
  • Low Noise: The amplifier is designed to have low noise characteristics, minimizing the impact of unwanted signals on the output.
  • Military Grade: As indicated by the '883B' suffix, this device meets military specifications for electronic components, ensuring high reliability and performance under extreme conditions.

Applications

The AD644SH/883B is suitable for a wide range of applications, including:

  • High-precision instrumentation
  • Data acquisition systems
  • Control systems
  • Professional audio equipment
  • Aerospace and defense electronics

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality components that meet the stringent requirements of their customers. The AD644SH/883B is manufactured with the highest standards, ensuring that it performs consistently over time and under varying environmental conditions. This product is also backed by the manufacturer's extensive support and documentation, providing engineers and designers with the resources they need to integrate the amplifier into their projects successfully.

Conclusion

With its combination of precision, integration, and reliability, the AD644SH/883B from Analog Devices Inc. stands out as a superior choice for professionals seeking a high-quality quad operational amplifier. Whether it's for critical military applications or high-end commercial products, this component delivers the performance needed to meet the most demanding requirements.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amd
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess