EN
  • EN
  • DE

2N1381

Part No 2N1381
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177702-2N1381
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N1381 CAD Model

Description

Product Overview: 2N1381 by Microchip Technology

The 2N1381 is a robust and reliable semiconductor product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a bipolar junction transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers. The 2N1381 is designed for high-power and high-voltage applications, making it an excellent choice for a wide range of electronic circuits.

Key Features

  • NPN Transistor: The 2N1381 is an NPN transistor, which means it's optimized for fast switching and high current applications.
  • Voltage Ratings: It is capable of handling high voltage operations, which is essential for power and industrial applications.
  • Power Handling: With its ability to manage significant power levels, this component is ideal for driving motors, power regulators, and other high-power devices.
  • Robust Design: The transistor is built to withstand harsh conditions, ensuring reliability and longevity in challenging environments.

Applications

The versatility of the 2N1381 transistor makes it suitable for a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor controllers
  • Audio amplifiers
  • Signal amplification

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 2N1381 is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Customers can trust in the reliability and performance of the 2N1381 for their critical applications.

Support and Resources

Microchip Technology provides extensive support and resources for the 2N1381, including datasheets, technical documentation, and application notes. Engineers and designers can access a wealth of information to aid in the integration of this transistor into their projects.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess