EN
  • EN
  • DE

LTC1627CS8

Part No LTC1627CS8
Manufacturer Linear Technology
Description Monolithic Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207835-LTC1627CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1627CS8 CAD Model

Description

Linear Technology LTC1627CS8 Step-Down Switching Regulator

The LTC1627CS8 is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management and conversion for a variety of applications. This compact, integrated circuit is housed in an 8-lead SOIC package, making it an ideal choice for space-constrained environments where efficient power conversion is critical.

Key Features:

  • High Efficiency: The LTC1627CS8 is capable of converting input voltages ranging from 4V to 36V down to lower output voltages, while maintaining high efficiency levels. This makes it suitable for use in both battery-powered and high-voltage supply applications.
  • Synchronous Operation: With its internal synchronous power switches, the LTC1627CS8 eliminates the need for an external Schottky diode, reducing both system complexity and bill of materials cost.
  • Adjustable Output Voltage: The output voltage of the LTC1627CS8 can be adjusted to as low as 1.25V, providing design flexibility to meet the requirements of various downstream components.
  • Low Dropout Operation: This regulator is capable of operating with a very low dropout voltage, making it suitable for applications that require a near-flat input to output voltage conversion.
  • Stable with Low ESR Output Capacitors: The LTC1627CS8 is stable with ceramic, tantalum, and aluminum electrolytic capacitors, giving designers the freedom to choose the right capacitor for their specific application needs.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the overall system from damage due to excessive currents or high temperatures.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Equipment
  • Distributed Power Systems

The LTC1627CS8's combination of wide input voltage range, high efficiency, synchronous operation, and protection features makes it a versatile and reliable choice for designers looking to optimize power consumption in their electronic designs. Whether it's for portable devices or robust industrial systems, the LTC1627CS8 delivers the performance and flexibility needed to meet stringent power requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess