Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Intel
Series Automotive, AEC-Q100, Enpirion®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.3V
Current - Output 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 30-FQFN Exposed Pad
Supplier Device Package 30-QFN (4x5)
Base Product Number EN6310
Other Names 544-3083-1,544-3083-2,971675,544-3083-6
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249840-EN6310QA
Ultra Librarian 3D Model Ultra Librarian EN6310QA CAD Model

Description

The EN6310QA is a step-down DC-DC switching regulator from Intel's Enpirion® series.

  • Frequency Switching: 2.2MHz
  • Output Type: Adjustable
  • Voltage Input Range: 2.7V to 5.5V
  • Voltage Output Range: 0.6V to 3.3V
  • Rectifier: Synchronous
  • Topology: Buck
  • Current Output: 1A
  • Supplier Device Package: 30-QFN (4x5)
  • Packaging: Tape and Reel
  • Pieces per Standard Package: 500
  • Temperature Range: -40°C to 105°C (TA)
  • Applications: Automotive

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to €1.1510
ECAD model for TPS62153RGTR
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to €19.7986
ECAD model for LT1765ES8#TRPBF
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to €1.4239
ECAD model for MAX17504ATP+T
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €7.0617
ECAD model for LT3995EMSE#PBF
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T
STMicroelectronics
Lowest to €2.7535
ECAD model for L6920DATR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to €1.0301
ECAD model for AOZ2153PQI-04
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to €2.1380
ECAD model for MP38873DL-LF-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €39.2691 €78.5383
4+ €32.2208 €128.8834
6+ €31.2139 €187.2836
8+ €30.2071 €241.6570
11+ €29.2001 €321.2015
14+ €26.1794 €366.5121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 916 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention