EN
  • EN
  • DE

LTC1628CG-PG#TRPBF

Part No LTC1628CG-PG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 122602-LTC1628CG-PG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1628CG-PG#TRPBF CAD Model

Description

The LTC1628CG-PG#TRPBF is a high-performance, PolyPhase synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is specifically engineered to drive N-channel MOSFETs in a dual phase configuration, which significantly reduces the required input and output capacitance and inductance due to the phase interleaving. This results in a compact, efficient power delivery system ideal for a wide array of applications.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4.5V to 36V into a lower, regulated output voltage with high efficiency, making it suitable for a variety of input sources.
  • PolyPhase Operation: Its PolyPhase operation allows multiple LTC1628CG-PG#TRPBF controllers to be connected in parallel, further reducing input and output ripple and improving thermal management.
  • Power Good Output: The integrated Power Good output indicates when the output voltage is within ±10% of the regulated voltage, providing a reliable status signal for system monitoring.
  • Versatile Applications: Its robust design and versatile capabilities make it an excellent choice for high-power density applications such as telecommunications, data communications, computing systems, and industrial equipment.

Technical Specifications

  • Output Voltage Range: The LTC1628CG-PG#TRPBF supports a wide range of output voltages, which can be set with external resistors.
  • Current Mode Control: Offers excellent line and load transient response with its current mode control design.
  • Adjustable Operating Frequency: The switching frequency is programmable from 100kHz to 500kHz, or it can be synchronized to an external clock.
  • Protection Features: Includes overcurrent protection and soft-start capability to ensure safe operation under abnormal conditions.

Package and Availability

The LTC1628CG-PG#TRPBF is available in a 36-lead SSOP package, providing a compact footprint for space-constrained applications. It is designed for extended industrial temperature ranges, ensuring reliable performance in demanding environments. The part number also includes a tape and reel packaging option (denoted by the #TRPBF suffix) for ease of manufacturing and assembly in high-volume production.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess