EN
  • EN
  • DE

LTC1628CG-PG

Part No LTC1628CG-PG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 96078-LTC1628CG-PG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1628CG-PG CAD Model

Description

Linear Technology LTC1628CG-PG - High-Performance PolyPhase Synchronous Step-Down Switching Regulator

The LTC1628CG-PG is a robust synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver high-efficiency power conversion with minimal external components. This advanced regulator is ideal for applications requiring a compact, high-performance power solution that can handle substantial current loads with excellent thermal performance.

Featuring Linear Technology's proprietary PolyPhase® operation, the LTC1628CG-PG is capable of parallel operation with other LTC1628 units to provide higher power output and improved thermal management, making it suitable for demanding applications such as telecommunications infrastructure, industrial systems, and high-density power supplies.

Key Features:

  • Wide Input Voltage Range: The LTC1628CG-PG operates from an input voltage range of 4.5V to 36V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, enabling precise power delivery for a wide range of low voltage ICs and microprocessors.
  • High Efficiency: The synchronous rectification architecture provides high efficiency, reducing heat generation and improving system reliability.
  • PolyPhase Operation: The LTC1628CG-PG can be used in multi-phase configurations to reduce input and output ripple, improve load response, and spread thermal load.
  • Powerful Output: With up to 12A output current capability per phase, this regulator can handle high-power applications with ease.
  • Integrated MOSFETs: The inclusion of onboard N-channel MOSFETs simplifies the design and enhances performance.
  • Programmable Frequency: The switching frequency is programmable from 100kHz to 500kHz, allowing optimization for efficiency or component size.
  • Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the system under abnormal conditions.

The LTC1628CG-PG is available in a 36-lead SSOP package, which is designed for space-constrained applications while still providing excellent thermal performance. This switching regulator is a testament to Linear Technology's commitment to high-quality power management solutions, offering designers a versatile and reliable component for their high-performance power supply needs.

With its combination of features, the LTC1628CG-PG is an excellent choice for designers looking to optimize their power systems for efficiency, reliability, and power density.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9189 $58.7835
36+ $3.2155 $115.7580
56+ $3.1150 $174.4400
77+ $3.0146 $232.1242
100+ $2.9141 $291.4100
133+ $2.6126 $347.4758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess