EN
  • EN
  • DE

LTC1628CG-SYNC#TRPBF

Part No LTC1628CG-SYNC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 119929-LTC1628CG-SYNC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1628CG-SYNC#TRPBF CAD Model

Description

Product Overview: LTC1628CG-SYNC#TRPBF

The LTC1628CG-SYNC#TRPBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology. This advanced power management integrated circuit (IC) is engineered to deliver precise voltage regulation and high efficiency, making it a suitable solution for complex and power-sensitive applications.

Key Features

  • High Efficiency: The LTC1628CG-SYNC#TRPBF features a synchronous rectification topology, which significantly improves efficiency by reducing power losses associated with diode drop in traditional non-synchronous converters.
  • Precise Control: With its constant-frequency, current mode architecture, this controller provides excellent line and load transient response, ensuring a stable output voltage even under varying conditions.
  • Wide Input Voltage Range: This device operates from a wide input voltage range, accommodating various supply voltages, which is particularly useful for battery-powered and industrial applications.
  • Programmable Operating Frequency: Users can set the operating frequency anywhere from 150kHz to 300kHz, allowing for flexibility in design to optimize efficiency and component size.
  • Protection Features: The LTC1628CG-SYNC#TRPBF includes overcurrent protection and thermal shutdown, enhancing the safety and reliability of the overall system.
  • Compact Packaging: Offered in a compact SSOP-36 package, it is designed for space-constrained applications.

Applications

The LTC1628CG-SYNC#TRPBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • Industrial systems
  • Portable devices

Quality and Reliability

Linear Technology ensures that the LTC1628CG-SYNC#TRPBF meets the highest quality and reliability standards. The device is thoroughly tested and is designed to perform consistently over its intended lifespan, even in demanding conditions. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and that it is lead-free (Pb-free), complying with environmental regulations.

In summary, the LTC1628CG-SYNC#TRPBF from Linear Technology is a versatile and efficient solution for power regulation in a variety of electronic systems. Its combination of performance, flexibility, and protection features make it a top choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4596 $53.5152
28+ $3.6592 $102.4576
43+ $3.5449 $152.4307
59+ $3.4305 $202.3995
76+ $3.3162 $252.0312
101+ $2.9731 $300.2831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess