EN
  • EN
  • DE

CAT24WC08W

Part No CAT24WC08W
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158952-CAT24WC08W
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24WC08W CAD Model

Description

The CAT24WC08W is an 8Kb (1024 x 8) Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Catalyst Semiconductor. This memory chip utilizes a simple two-wire serial interface, making it easy to integrate into a wide range of applications requiring non-volatile data storage. The CAT24WC08W is designed for low-power operation and offers reliable data storage and retrieval capabilities.

Applications:

  • Consumer Electronics: Used in devices such as set-top boxes, DVD players, and other home entertainment systems to store user preferences, settings, and other configuration data.
  • Industrial Control Systems: Implemented in industrial equipment for storing calibration data, sensor readings, and other critical parameters.
  • Automotive Electronics: Employed in automotive applications for storing vehicle identification numbers (VIN), diagnostic codes, and other important information.
  • Medical Devices: Utilized in medical equipment for storing patient data, device settings, and other critical information.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing configuration settings and network parameters.

Features:

  • 8Kb (1024 x 8) EEPROM: Provides 8 kilobits of non-volatile memory for data storage.
  • Two-Wire Serial Interface (I2C): Uses a simple and widely supported I2C interface for communication.
  • Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying the programming process.
  • Write Protect Feature: Prevents accidental data overwrites, ensuring data integrity.
  • High Reliability: Offers high endurance and data retention, ensuring reliable data storage over time.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • Easy Integration: Simple I2C interface makes it easy to integrate into existing systems.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Data Protection: Write protect feature prevents accidental data corruption, ensuring data integrity.
  • High Reliability: Provides reliable data storage and retrieval, ensuring long-term data retention.

The CAT24WC08W is often used in applications where configuration data or user preferences need to be stored persistently. Its two-wire interface allows for easy communication with microcontrollers and other devices, and its low-power operation makes it suitable for battery-powered systems. The write protect feature ensures that data is not accidentally overwritten, and the self-timed write cycle simplifies the programming process. This EEPROM provides a reliable and cost-effective solution for non-volatile data storage in a wide range of applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess