EN
  • EN
  • DE

LTC1628IG#PBF

Part No LTC1628IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 122335-LTC1628IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1628IG#PBF CAD Model

Description

Product Overview: LTC1628IG#PBF

The LTC1628IG#PBF is a high-performance, dual, step-down switching regulator controller from Linear Technology, designed to drive all N-channel synchronous power MOSFET stages. Its robust design and advanced features make it an excellent choice for precision power regulation in a variety of demanding applications.

Key Features

  • Wide Input Voltage Range: The LTC1628IG#PBF operates over a wide input voltage range, accommodating various supply levels and ensuring versatility in different system environments.
  • Dual Step-Down Outputs: This controller provides two independent output voltages, which can be set by external resistors. This allows for flexible power management and the ability to power multiple subsystems with different voltage requirements.
  • High Efficiency: The synchronous operation allows for higher efficiency compared to traditional non-synchronous regulators. This is essential for reducing heat and improving system performance.
  • OPTI-LOOP Compensation: The LTC1628IG#PBF features Linear Technology’s proprietary OPTI-LOOP compensation, which optimizes the transient response and ensures stability over a wide range of output capacitors and ESR values.
  • Protection Features: It includes overcurrent protection and a soft-start capability to prevent inrush current during startup, enhancing the safety and reliability of the system.
  • Thermal Protection: The device is equipped with thermal protection that shuts down the regulator if the internal temperature exceeds safe operating limits.

Applications

The LTC1628IG#PBF is ideal for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data storage systems
  • Industrial systems
  • High-density power distribution systems

Quality and Reliability

Encased in a 28-lead SSOP package, the LTC1628IG#PBF is designed to meet the stringent quality and reliability standards required in industrial and commercial applications. The "IG" suffix in the part number indicates the industrial-grade temperature range that this device is specified for, ensuring performance in harsh environments.

Overall, the LTC1628IG#PBF from Linear Technology is a sophisticated, efficient, and reliable solution for advanced power regulation requirements, providing precision and control in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1864 $62.3728
4+ $25.5888 $102.3552
7+ $24.7892 $173.5244
9+ $23.9895 $215.9055
11+ $23.1899 $255.0889
15+ $20.7909 $311.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess