EN
  • EN
  • DE

LTC1628IG-SYNC#TRPBF

Part No LTC1628IG-SYNC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1060934-LTC1628IG-SYNC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1628IG-SYNC#TRPBF CAD Model

Description

Product Overview

The LTC1628IG-SYNC#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This device is designed to efficiently convert input voltages ranging from 4.5V to 36V down to a lower output voltage, which is adjustable by the user. The LTC1628IG-SYNC#TRPBF is ideal for a variety of applications, including telecommunications, industrial systems, and dense data processing environments.

Key Features

  • Wide Input Voltage Range: The controller operates with an input voltage from 4.5V to 36V, making it versatile for use in various systems with different power requirements.
  • Synchronous Operation: Its synchronous operation improves efficiency by reducing diode losses and allows for the use of smaller inductors and capacitors, resulting in a more compact power supply design.
  • Adjustable Switching Frequency: The LTC1628IG-SYNC#TRPBF allows the user to set the switching frequency from 150kHz to 300kHz, providing flexibility to optimize the design for efficiency or component size.
  • Powerful Drive Capability: It features powerful 1.5A gate drivers, which are capable of driving large MOSFETs, thereby supporting high current outputs.
  • Current Mode Control: The current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Protection Features: It includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the reliability and longevity of the end application.

Applications

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Networking Equipment
  • High-Density Power Systems

Package and Quality

The LTC1628IG-SYNC#TRPBF is offered in a 28-lead SSOP package, which is RoHS compliant and suitable for lead-free soldering processes. Linear Technology's commitment to high-quality manufacturing ensures that this product meets rigorous performance and reliability standards, making it a trusted choice for critical applications.

In summary, the LTC1628IG-SYNC#TRPBF is a robust and flexible solution for power management challenges, providing efficiency, reliability, and design versatility to meet the needs of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5007 $67.5035
11+ $11.0775 $121.8525
17+ $10.7313 $182.4321
23+ $10.3852 $238.8596
29+ $10.0390 $291.1310
39+ $9.0005 $351.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess