EN
  • EN
  • DE

LTC1629CG

Part No LTC1629CG
Manufacturer Linear Technology
Description PolyPhase, High Efficiency, Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207841-LTC1629CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1629CG CAD Model

Description

Product Overview: LTC1629CG

The LTC1629CG, manufactured by Linear Technology, is a high-performance, multi-phase synchronous step-down switching regulator controller that is designed to meet the stringent power requirements of modern microprocessors and other high-power density applications. This integrated circuit (IC) is engineered to provide precise voltage regulation, exceptional power efficiency, and enhanced thermal management, making it an ideal solution for advanced computing systems, telecommunications, and networking equipment.

Key Features

  • Multi-Phase Operation: The LTC1629CG operates in multi-phase mode, which helps to reduce the input and output ripple currents, thereby minimizing the size of the required input and output capacitors. This feature also leads to improved transient response and increased power output capability.
  • Precision Voltage Regulation: It offers a precise output voltage regulation with a tight tolerance, ensuring stable operation for sensitive electronic components that require a consistent power supply.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance of the regulator for specific application requirements.
  • Current Mode Control: The LTC1629CG utilizes current mode control for fast transient response and excellent loop stability.
  • Overcurrent Protection: It includes robust overcurrent protection, safeguarding the device and the system from damage due to excessive current conditions.
  • Thermal Management: Enhanced thermal management capabilities ensure reliable operation even under high power and high temperature conditions.

Applications

The versatility of the LTC1629CG makes it suitable for a wide range of applications, especially where efficient power conversion is critical. Typical applications include:

  • High-performance computing systems
  • Telecommunications infrastructure
  • Networking equipment
  • Server and storage systems
  • Industrial power systems

Package and Availability

The LTC1629CG is offered in a 36-lead SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for adequate thermal performance. This product is available through Linear Technology's distribution network, ensuring easy access for designers and manufacturers.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess