EN
  • EN
  • DE

LTC1643AHIGN#PBF

Part No LTC1643AHIGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI BUS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications Motherboard
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 200mA, 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, (ON, /ON), /PWRGD, TIMER
Win Source Part Number 005251-LTC1643AHIGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1643AHIGN#PBF CAD Model

Description

LTC1643AHIGN#PBF - Linear Technology

The LTC1643AHIGN#PBF is a sophisticated Hot Swap Controller integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance product is engineered to manage the safe insertion and removal of electronic cards from live backplanes and power buses. It is housed in a robust 16-lead SSOP package, which offers a compact form factor for space-constrained applications.

One of the core features of the LTC1643AHIGN#PBF is its ability to control the inrush current during the plug-in event, preventing glitches on the power supply that could otherwise disrupt the operation of existing equipment on the bus. It achieves this through an adjustable soft-start function that gradually ramps up the gate voltage of an external N-channel MOSFET to limit the inrush current to a safe level.

The device also includes overcurrent protection, which is implemented using a sense resistor to monitor the load current. If the current exceeds a preset threshold, the LTC1643AHIGN#PBF reacts quickly to disconnect the load by turning off the MOSFET, thus protecting both the backplane and the card from potential damage. Additionally, it features a circuit breaker function with an adjustable response time, providing designers with the flexibility to tailor the protection to the specific needs of their system.

The LTC1643AHIGN#PBF operates over a wide input voltage range, accommodating various bus voltages and allowing for versatile use in different applications. It also includes an under-voltage lockout feature that ensures the controller remains off if the input voltage is below a certain threshold, further enhancing system stability and protection.

Designed for high-reliability environments, the LTC1643AHIGN#PBF is specified for operation from -40°C to 85°C, making it suitable for industrial and commercial temperature ranges. Its robust design and comprehensive set of features make it an excellent choice for managing power distribution in complex electronic systems such as servers, telecom equipment, and data centers.

Overall, the LTC1643AHIGN#PBF from Linear Technology exemplifies a high-quality power management solution, offering both protection and control for advanced electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2235 $73.2235
2+ $60.0808 $120.1616
3+ $58.2028 $174.6084
5+ $56.3259 $281.6295
6+ $54.4479 $326.6874
8+ $48.8161 $390.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess