EN
  • EN
  • DE

LT3959EUHE#PBF

Part No LT3959EUHE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 36QFN / Conv DC-DC 1.6V to 40V Inv/Step Up Single-Out 1.6V to 40V 6A Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 40V (Switch)
Output Current 6A (Switch)
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781331-LT3959EUHE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3959E
Introduction Date July 16, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3959EUHE#PBF CAD Model

Description

Linear Technology's LT3959EUHE#PBF - A Versatile DC/DC Converter

The LT3959EUHE#PBF is a high-performance DC/DC converter designed by Linear Technology, a leader in the field of analog integrated circuits. This robust component is engineered to cater to a wide array of applications requiring efficient power conversion, including industrial, automotive, and telecommunications systems.

At the heart of the LT3959EUHE#PBF is a versatile multi-topology design, enabling it to function as a boost, SEPIC (Single-Ended Primary Inductor Converter), or inverting converter. This flexibility allows designers to utilize the same component for various circuit configurations, simplifying inventory management and reducing overall system costs.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 40V, making it suitable for applications with varying power sources, including single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 100kHz and 1MHz, designers can optimize the converter for efficiency or component size depending on the application requirements.
  • Integrated High Side and Low Side Switches: The inclusion of both high side and low side switches enhances efficiency and reduces external component count, further simplifying the design process.
  • Robust Thermal Performance: Packaged in a thermally efficient QFN package, the LT3959EUHE#PBF is capable of dissipating heat effectively, which is crucial for reliability in high-power applications.

Protection Features

  • Output Overvoltage Protection: This safeguards the device and the load from potential damage due to unexpected surges in output voltage.
  • Soft-Start Capability: This feature reduces inrush current during startup, contributing to system stability and longevity.
  • Thermal Shutdown: In the event of excessive temperature, the converter will shut down to prevent thermal damage.

The LT3959EUHE#PBF is not just a power converter; it's a comprehensive solution for power regulation. With its combination of performance, versatility, and protective features, it stands out as an excellent choice for any design engineer looking to create a reliable and efficient power supply system.

Whether you are developing an energy-harvesting device, an automotive power system, or a high-performance industrial application, the LT3959EUHE#PBF from Linear Technology offers the functionality and reliability to meet your power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6134 $66.4536
8+ $13.6315 $109.0520
12+ $13.2055 $158.4660
16+ $12.7796 $204.4736
21+ $12.3536 $259.4256
28+ $11.0756 $310.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess