EN
  • EN
  • DE

LTC1646CGN#PBF

Part No LTC1646CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP PCIDUAL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications CompactPCI
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Win Source Part Number 128898-LTC1646CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1646CGN#PBF CAD Model

Description

LTC1646CGN#PBF - Hot Swap Controller from Linear Technology

The LTC1646CGN#PBF is a sophisticated hot swap controller designed by Linear Technology to provide safe board insertion and removal from a live backplane. This integrated circuit is specifically engineered to control the power supply to plug-in boards and prevent glitches on the power bus when boards are either inserted or removed. The LTC1646CGN#PBF is housed in a compact 16-pin SSOP package, making it suitable for space-constrained applications.

One of the standout features of the LTC1646CGN#PBF is its ability to independently control the main 5V and a secondary supply voltage, which can be adjusted from 2.7V up to 12V. This flexibility allows the chip to be used in a variety of applications, ensuring compatibility with different system requirements. The device offers an adjustable current limit, which provides protection against overcurrent conditions, and a circuit breaker function that protects both the load and the power source.

The LTC1646CGN#PBF includes a precise electronic circuit breaker that utilizes an internal charge pump to enhance the gate voltage of an external N-channel MOSFET, providing a low on-resistance path during normal operation. In the event of an overcurrent condition, the LTC1646CGN#PBF responds quickly to disconnect the load, helping to prevent damage to the board and other components.

This hot swap controller also features a timer-controlled fault current circuit breaker with an adjustable delay, allowing designers to set the desired response time to overcurrent events. Additionally, the LTC1646CGN#PBF provides an under-voltage lockout function, which ensures that the power supply remains off if the input voltage drops below a safe threshold, further enhancing the protection of the system.

With a wide operating temperature range and robust protection features, the LTC1646CGN#PBF is an excellent choice for managing hot-swap events in telecom systems, server backplanes, and other complex electronic systems where uptime and reliability are critical. Its combination of control, protection, and flexibility makes it a valuable component in maintaining system integrity and prolonging the life of electronic equipment.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,029 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess