EN
  • EN
  • DE

LTC1646IGN#TRPBF

Part No LTC1646IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP PCIDUAL 16SSOP / Hot Swap Controller 2-CH 7V N-Channel Positive Low Voltage 16-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications CompactPCI
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.5mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Win Source Part Number 782133-LTC1646IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1646
Introduction Date August 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1646IGN#TRPBF CAD Model

Description

LTC1646IGN#TRPBF - Power Supply Sequencer and Supervisor

The LTC1646IGN#TRPBF is a sophisticated power supply sequencer and supervisor IC designed by Linear Technology, now part of Analog Devices, to cater to the requirements of complex digital systems. This integrated circuit is specifically engineered to manage power supply sequencing in systems with multiple supply voltages, ensuring that the various voltage rails are enabled and disabled in the correct order. This is particularly crucial in applications where the proper power-up and power-down sequence is necessary to prevent damage to the system or to ensure reliable operation.

This product comes in a narrow 16-lead SSOP package, making it suitable for space-constrained applications. The LTC1646IGN#TRPBF offers a range of features that make it an essential component for power management tasks. It includes an adjustable under-voltage lockout function for each channel, which ensures that the power supply voltages are within acceptable limits before enabling the subsequent power supplies in the sequence.

Furthermore, the LTC1646IGN#TRPBF provides precision monitoring of up to four supply voltages, making it a versatile solution for multi-voltage systems. Its daisy-chain capability allows multiple LTC1646s to be connected in series, enabling the sequencing of more than four supplies. This feature is particularly useful in complex systems with numerous power rails.

The device also includes a power-fail input, which triggers a power-down sequence in the event of a power failure, thereby protecting the system from potential damage. Additionally, the LTC1646IGN#TRPBF features an adjustable time delay for the power-down sequence, allowing designers to tailor the power-off process to the specific needs of their system.

With its robust set of features, the LTC1646IGN#TRPBF is an ideal solution for managing power sequences in a wide array of applications, including but not limited to servers, computers, telecommunications equipment, and industrial systems. Its capability to ensure the proper power sequencing and supervision helps in enhancing system reliability and protecting against faults due to incorrect voltage levels or power supply transients.

In summary, the LTC1646IGN#TRPBF from Linear Technology is a highly reliable and flexible power supply sequencer and supervisor that addresses the challenges of modern electronic systems that require precise power management.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6086 $67.8258
6+ $18.5507 $111.3042
9+ $17.9710 $161.7390
12+ $17.3913 $208.6956
15+ $16.8116 $252.1740
20+ $15.0724 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess