EN
  • EN
  • DE

LTC1654IGN

Part No LTC1654IGN
Manufacturer Linear Technology
Description Dual 14-Bit Rail-to-Rail DAC in 16-Lead SSOP Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207875-LTC1654IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1654IGN CAD Model

Description

Linear Technology's LTC1654IGN - Dual 16-Bit Rail-to-Rail DAC

The LTC1654IGN is a high-performance, dual 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This product is particularly well-suited for advanced industrial, automotive, and communication systems where accurate analog signal generation is critical.

Encased in a narrow 24-pin SSOP package, the LTC1654IGN boasts a rail-to-rail output swing, which allows for maximum dynamic range. This feature is essential for applications that require the full scale of analog output voltage, ensuring that the DAC can adapt to a variety of voltage references.

The LTC1654IGN operates with a supply voltage range of 2.7V to 5.5V, making it versatile for both low-power and standard 5V systems. This flexibility in supply voltage is a significant advantage for designers looking to integrate the DAC into battery-operated devices or to maintain compatibility with existing power rails in complex systems.

With its high-speed SPI-compatible serial interface, the LTC1654IGN ensures that data can be transferred quickly and efficiently, with minimal protocol overhead. This allows for high throughput rates, making it an excellent choice for systems requiring rapid updates to the analog output levels.

The device also features a power-on reset to zero volts output, which simplifies power-up sequences and provides a predictable startup state. This is particularly useful in safety-critical applications where a known state on power-up is required.

For precision applications, the LTC1654IGN offers excellent linearity with INL and DNL specifications of ±1LSB over temperature. The low power consumption and shutdown mode of the LTC1654IGN make it an energy-efficient choice for portable and power-sensitive applications.

In summary, the LTC1654IGN from Linear Technology is a robust, dual 16-bit DAC offering rail-to-rail outputs, a wide supply voltage range, high-speed data transfer, and excellent accuracy. Its compact form factor and advanced features make it an ideal solution for a multitude of applications requiring high-quality analog output.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess