EN
  • EN
  • DE

LTC1657IGN

Part No LTC1657IGN
Manufacturer Linear Technology
Description Parallel 16-Bit Rail-to-Rail Micropower DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207882-LTC1657IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1657IGN CAD Model

Description

Linear Technology LTC1657IGN Product Overview

The LTC1657IGN, manufactured by Linear Technology, is a high-performance 16-bit digital-to-analog converter (DAC) that provides precision voltage outputs. This component is designed for demanding applications that require high accuracy, stability, and low noise. It is an ideal choice for industrial, medical, and communication systems where precise analog signal control is necessary.

Key Features

  • Resolution: The LTC1657IGN offers a 16-bit resolution, enabling fine-grained analog output with a high degree of precision.
  • Monotonic: The DAC guarantees monotonic performance over its full operating range, ensuring consistent and predictable behavior.
  • Settling Time: It features a fast settling time, making it suitable for applications that require rapid changes in output levels.
  • Power Supply: The device operates with a single 5V power supply, simplifying power management in system designs.
  • Output Range: The LTC1657IGN provides an output range that is programmable to either 0V to 10V or ±10V, offering versatility for various application requirements.
  • Interface: It incorporates a serial interface for digital input, which minimizes the number of required I/O lines and simplifies connectivity with microcontrollers or digital processors.
  • Packaging: The DAC comes in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance in a wide range of environmental conditions.

Applications

The LTC1657IGN is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Automated test equipment
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • High-end audio equipment

With its high resolution and stability, the LTC1657IGN is a robust solution for any application where accurate and reliable digital-to-analog conversion is critical. Linear Technology's commitment to quality ensures that this DAC performs to the highest standards, making it a top choice for engineers and designers looking for a dependable component for their electronic designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,173 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess