EN
  • EN
  • DE

TDA7370BV

Part No TDA7370BV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD PWR CAR MULTIWATT15V / Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 20W Class-AB Automotive 15-Pin(15+Tab) MULTIWATT V Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 20W x 2 @ 4 Ohm; 6.5W x 4 @ 4 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 15-Multiwatt
Package Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 796558-TDA7370BV
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7370
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7370BV CAD Model

Description

The TDA7370BV is a high-quality audio amplifier integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This versatile IC is designed for car radio applications, offering an impressive blend of power, performance, and practicality.

Key Features

  • Power Output: The TDA7370BV delivers a significant power output, with 4 x 6W channels at 4 ohms, or 4 x 7W at 2 ohms, making it suitable for a wide range of automotive audio applications.
  • Flexibility: It can be configured to function in various modes, including Single-Ended or Bridge-Tied Load (BTL), providing flexibility in system design.
  • Low Distortion: The device ensures low distortion levels, contributing to high-quality audio reproduction that meets the expectations of discerning listeners.
  • Standby Function: Includes a standby function that allows the IC to be placed in a low-power state, reducing energy consumption when not in use.
  • Mute Function: The mute function enables the user to silence the audio output without powering down the system, a convenient feature for user control.

Technical Specifications

  • Supply Voltage Range: Operates over a wide supply voltage range from 8V to 18V, accommodating the varying conditions of automotive power systems.
  • Thermal Protection: Equipped with thermal shutdown protection to prevent damage from overheating.
  • Load Dump Protection: The TDA7370BV is designed to withstand load dump voltage surges, a critical feature for automotive environments where voltage spikes are common.

Applications

The TDA7370BV is primarily used in the automotive industry for car radio and audio systems, but its robustness and quality also make it suitable for other audio applications requiring a reliable amplifier with a modest footprint.

Package and Quality

This IC comes in a Heptawatt package, which is known for its compact size and ease of mounting on a printed circuit board. STMicroelectronics ensures that the TDA7370BV meets high-quality standards, with rigorous testing to ensure reliability in the demanding automotive environment.

With its combination of power, fidelity, and protective features, the TDA7370BV stands out as a solid choice for audio amplification needs in the automotive sector and beyond.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess