EN
  • EN
  • DE

LTC1663-8CMS8

Part No LTC1663-8CMS8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 10-Bit Rail-to-Rail Micropower DAC with | IC DAC 10BIT V-OUT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number LTC1663
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207899-LTC1663-8CMS8
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1663-8CMS8 CAD Model

Description

LTC1663-8CMS8: 10-Bit Micropower DAC with Rail-to-Rail Voltage Outputs

The LTC1663-8CMS8 is a highly integrated digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding requirements of precision control applications. This compact, 10-bit DAC features a rail-to-rail output, providing a flexible voltage range that can deliver the full scale of output voltage from 0V to the reference voltage level. The LTC1663-8CMS8 is particularly suitable for battery-powered devices and other power-sensitive applications due to its micropower operation and low power consumption.

Encased in a small MSOP-8 package, the LTC1663-8CMS8 is optimized for space-constrained applications, offering a high degree of functionality in a compact footprint. The device operates from a single 2.7V to 5.5V supply, making it versatile for various system voltages. Its power consumption is minimal, with only 350μA of supply current, which reduces to 1μA in power-down mode, thereby extending battery life in portable equipment.

The LTC1663-8CMS8 boasts a simple, SPI-compatible 3-wire serial interface, allowing for easy communication with microcontrollers and other digital systems. This interface supports high-speed data transfer, enabling rapid updates to the DAC output as needed. Furthermore, the device includes a power-on reset circuit, which ensures that the DAC output powers up to zero volts and remains there until a valid write takes place.

Another notable feature of the LTC1663-8CMS8 is its integrated output buffer amplifier. This buffer allows the DAC to drive loads directly without the need for an external op-amp, simplifying design and saving additional board space. The rail-to-rail output capability of the buffer ensures maximum dynamic range, which is particularly beneficial in single-supply operations where the full scale of the output voltage range is utilized.

The LTC1663-8CMS8 is ideal for a variety of applications, including portable instrumentation, digital gain and offset adjustment, programmable voltage and current sources, and process control systems. Its combination of low power, high integration, and ease of use make it a smart choice for designers looking to add precise analog control to their digital systems.

Overall, the LTC1663-8CMS8 is a versatile and efficient solution for systems requiring high-resolution analog output with minimal power draw and space requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $7.5574
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6613 $67.3226
5+ $27.6195 $138.0975
7+ $26.7567 $187.2969
9+ $25.8928 $233.0352
12+ $25.0300 $300.3600
16+ $22.4405 $359.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess