Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207906-LTC1665CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1665CGN CAD Model

Description

Linear Technology LTC1665CGN Octal 10-Bit DAC

The LTC1665CGN from Linear Technology is a high-performance, octal digital-to-analog converter (DAC) that boasts a 10-bit resolution and is designed to provide precision voltage outputs in a compact package. This product is an ideal choice for applications that require multiple DAC channels with reliable and consistent performance, such as automated test equipment, process control systems, and digital gain and offset adjustment in data acquisition systems.

Encased in a 16-pin SSOP package, the LTC1665CGN operates with a single 5V supply, which simplifies power management in systems where board space and power efficiency are critical. The DAC features a serial interface that can be easily connected to microcontrollers, DSPs, or microprocessors, allowing for straightforward integration into existing designs.

One of the standout characteristics of the LTC1665CGN is its SoftSpan™ feature, which allows the user to individually configure each DAC output to one of five selectable unipolar and bipolar output ranges. This flexibility provides a versatile solution for a wide range of applications without the need for additional external components, such as range-setting resistors or amplifiers.

The device also offers a high level of integration, with an internal reference and a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place. This prevents any unwanted voltage spikes during system startup, thereby protecting downstream components and ensuring a safe and controlled power-up sequence.

For systems that require low power consumption, the LTC1665CGN includes a nap and sleep mode, which significantly reduce power usage when the DAC is not in active operation. This feature is particularly useful for battery-operated devices and energy-sensitive applications.

The LTC1665CGN is designed with reliability in mind, featuring robust performance across the industrial temperature range of -40°C to +85°C. With its combination of precision, flexibility, and ease of use, the LTC1665CGN from Linear Technology is a strong contender for any design requiring multiple high-quality DAC channels.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8173 $59.2692
10+ $12.1578 $121.5780
15+ $11.7779 $176.6685
20+ $11.3979 $227.9580
26+ $11.0180 $286.4680
35+ $9.8782 $345.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention