EN
  • EN
  • DE
  • IT

LTC1669-8CMS8

Part No LTC1669-8CMS8
Manufacturer Linear Technology
Description 10-Bit Rail-to-Rail Micropower DAC with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207913-LTC1669-8CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1669-8CMS8 CAD Model

Description

LTC1669-8CMS8: 8-Channel, 10-Bit DAC with Micropower and SPI Interface

The LTC1669-8CMS8 is a highly integrated digital-to-analog converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This precision DAC is tailored for applications that demand low power consumption and a compact footprint, without compromising on performance. With its 8-channel output, the LTC1669-8CMS8 is particularly suitable for multi-channel applications such as process control systems, digital gain and offset adjustment, programmable voltage and current sources, and ATE equipment.

At the heart of the LTC1669-8CMS8 is a 10-bit resolution DAC that provides a high level of accuracy and stability. The device operates from a single 2.7V to 5.5V supply, making it versatile for various power environments. The low power consumption, typically 1µA in sleep mode and 300µA when active, makes it an excellent choice for battery-powered and portable applications where power efficiency is critical.

The LTC1669-8CMS8 features a Serial Peripheral Interface (SPI) that enables fast data transfer while maintaining a simple communication protocol with microcontrollers and digital signal processors. The SPI interface is compatible with QSPI™, SPI, MICROWIRE, and DSP interface standards, ensuring ease of integration into a wide range of systems.

Each of the eight DAC channels can be individually programmed with a 10-bit word, allowing for precise control over output voltages. The outputs can swing from 0V to the reference voltage, which can be set up to the supply voltage. This level of control makes the LTC1669-8CMS8 an adaptable solution for many analog output requirements.

The LTC1669-8CMS8 comes in a compact 8-lead MSOP package, which is ideal for space-constrained applications. The MSOP packaging also provides enhanced thermal performance and reduced parasitics compared to traditional packaging options.

Overall, the LTC1669-8CMS8 from Linear Technology is a robust, high-performance DAC solution that offers a unique combination of low power consumption, high resolution, and multiple output channels, all in a package that is easy to use and integrate into a variety of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess