EN
  • EN
  • DE

LTC1682CMS8-5#TR

Part No LTC1682CMS8-5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0019+/002
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724748-LTC1682CMS8-5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8-5#TR CAD Model

Description

The LTC1682CMS8-5#TR is a high-efficiency, compact, charge pump DC/DC converter produced by Linear Technology, now part of Analog Devices. This device is designed to provide a regulated output voltage from an unregulated input source, making it an ideal power solution for battery-powered applications where space is at a premium and efficiency is crucial.

With an output voltage of 5V, the LTC1682CMS8-5#TR is capable of delivering up to 100mA of output current. It operates over a wide input voltage range from 2.7V to 4.5V, which allows it to be used with various single-cell batteries, including Li-Ion, NiCd, and NiMH chemistries. Its high-frequency operation at 1.2MHz enables the use of small, low-cost capacitors, reducing the overall footprint and bill of materials for the end application.

The device comes in an MSOP-8 package, which is known for its small size and suitability for space-constrained applications. The LTC1682CMS8-5#TR is also available in tape and reel format, denoted by the '#TR' suffix, which facilitates automated manufacturing processes, making it easier for mass production.

Key features of the LTC1682CMS8-5#TR include a low-noise operation due to its switched-capacitor technology, a low quiescent current which extends battery life, and thermal shutdown protection that ensures the device operates within safe temperature limits. Additionally, the converter has built-in power good output status, which signals when the output is within regulation, a valuable feature for power management and sequencing in complex systems.

In summary, the LTC1682CMS8-5#TR is a versatile, high-performance charge pump converter that offers a regulated 5V output, high efficiency, and a small package size. It is suitable for portable devices, battery-powered equipment, and other applications where efficient power conversion in a limited space is necessary.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess