EN
  • EN
  • DE

SN74ALS138DR

Part No SN74ALS138DR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094857-SN74ALS138DR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS138DR CAD Model

Description

Product Overview: SN74ALS138DR by Texas Instruments

The SN74ALS138DR is a high-performance, 3-to-8 line decoder/demultiplexer designed by Texas Instruments. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for combining the speed of Schottky TTL with lower power consumption. The SN74ALS138DR is an essential component for systems that require the distribution of a digital signal to multiple outputs.

Key Features

  • Logic Family: The device belongs to the ALS logic family, ensuring compatibility with a wide range of digital systems and providing a good balance between speed and power efficiency.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it suitable for typical 5V digital circuits.
  • Output Current: The IC can source up to 400 µA and sink up to 8 mA at the output, offering sufficient drive capabilities for most applications.
  • Functionality: As a 3-line to 8-line decoder/demultiplexer, the SN74ALS138DR can decode three binary input signals into one of eight mutually exclusive outputs. It features three enable inputs to facilitate the demultiplexing function.
  • Package: The device comes in a compact SOIC-16 (DR) package, which is ideal for space-constrained applications and is compatible with surface-mount technology (SMT) for ease of PCB assembly.

Applications

The versatility of the SN74ALS138DR allows it to be used in a broad range of applications, including:

  • Data multiplexing
  • Memory address decoding
  • Control signal routing
  • Function selection in microprocessor systems

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The SN74ALS138DR is manufactured with this commitment in mind, ensuring that it meets the rigorous demands of the electronics industry. With its robust design and proven performance, this IC is a reliable choice for designers and engineers seeking a dependable decoding/demultiplexing solution.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support for assistance with the SN74ALS138DR.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Lowest to $0.0428
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7438 $52.0660
165+ $0.6103 $100.6995
255+ $0.5913 $150.7815
350+ $0.5722 $200.2700
455+ $0.5531 $251.6605
605+ $0.4959 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess